Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT4S60L

Description
N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1268-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1268-5-ND
Single FETs, MOSFETs 785-1268-5-ND
N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-220

N-Channel 600V 4A (Tc) 83W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 4A TO220 MOSFET Transistor
278-AOT4S60L
600V 4A TO220 MOSFET Transistor 278-AOT4S60L
MOSFET N-CH 600V 4A TO220 Product overview: AOT4S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT4S60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4A TO220 Product overview: AOT4S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT4S60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT4S60L - 1017225-AOT4S60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT4S60L
1017225-AOT4S60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT4S60L 1017225-AOT4S60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017225-AOT4S60L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 263pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): STP8NM60D; TSM7N65CZ C0; IRFB9N65A; AOT4S60L; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017225-AOT4S60L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 263pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): STP8NM60D; TSM7N65CZ C0; IRFB9N65A; AOT4S60L;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT4S60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT4S60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT4S60L
MOSFET N-CH 600V 4A TO220

MOSFET N-CH 600V 4A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1268-5-ND 278-AOT4S60L 1017225-AOT4S60L AOT4S60L
Product Name Single FETs, MOSFETs 600V 4A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT4S60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 TO-220; TO-220-3
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data