Alpha & Omega Semiconductor, Ltd. 40V TO220 MOSFET Transistor AOT440L

Description
MOSFET N-CH 40V TO220 Product overview: AOT440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT440L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 40V TO220 Product overview: AOT440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT440L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V TO220 MOSFET Transistor
278-AOT440L
40V TO220 MOSFET Transistor 278-AOT440L
MOSFET N-CH 40V TO220 Product overview: AOT440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT440L can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V TO220 Product overview: AOT440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT440L can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - AOT440L - 801740-AOT440L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOT440L
801740-AOT440L
FETs - Single - AOT440L 801740-AOT440L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801740-AOT440L Packaging: Tube Mounting Style: Through Hole Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220 Manufacturer Package: TO-220-3 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 801740-AOT440L
Packaging: Tube
Mounting Style: Through Hole
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220
Manufacturer Package: TO-220-3
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT440L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT440L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT440L
MOSFET N-CH 40V TO220

MOSFET N-CH 40V TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOT440L 801740-AOT440L AOT440L
Product Name 40V TO220 MOSFET Transistor FETs - Single - AOT440L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers