Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT430

Description
N-Channel 75V 80A (Tc) 268W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 75V 80A (Tc) 268W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1145-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1145-5-ND
Single FETs, MOSFETs 785-1145-5-ND
N-Channel 75V 80A (Tc) 268W (Tc) Through Hole TO-220

N-Channel 75V 80A (Tc) 268W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
75V 80A TO220 MOSFET Transistor
278-AOT430
75V 80A TO220 MOSFET Transistor 278-AOT430
MOSFET N-CH 75V 80A TO220 Product overview: AOT430 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT430 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 80A TO220 Product overview: AOT430 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT430 - 078197-AOT430 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT430
078197-AOT430
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT430 078197-AOT430
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078197-AOT430 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 268W (Tc) Family Name: AOT430 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 4700pF @ 30V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IXTP70N075T2; IXTP76N075T; STP75NF68; AUIRF3007; Introduction Date: August 31, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078197-AOT430
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 268W (Tc)
Family Name: AOT430
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 4700pF @ 30V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IXTP70N075T2; IXTP76N075T; STP75NF68; AUIRF3007;
Introduction Date: August 31, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AOT430 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOT430
Single FETs, MOSFETs AOT430
MOSFET N-CH 75V 80A TO220

MOSFET N-CH 75V 80A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1145-5-ND 278-AOT430 078197-AOT430 AOT430
Product Name Single FETs, MOSFETs 75V 80A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT430 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts 75 volts 75 volts
PD 268000 milliwatts 268000 milliwatts 268000 milliwatts
Unlock Full Specs
to access all available technical data