Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT42S60 AOT42S60

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145029-AOT42S60 Manufacturer Homepage: www.aosmd.com Alternative Parts (Cross-Reference): IPP60R099C6; STP32N65M5; TSM60NB099CZ C0G; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145029-AOT42S60 Manufacturer Homepage: www.aosmd.com Alternative Parts (Cross-Reference): IPP60R099C6; STP32N65M5; TSM60NB099CZ C0G; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT42S60 - 1145029-AOT42S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT42S60
1145029-AOT42S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT42S60 1145029-AOT42S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145029-AOT42S60 Manufacturer Homepage: www.aosmd.com Alternative Parts (Cross-Reference): IPP60R099C6; STP32N65M5; TSM60NB099CZ C0G; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145029-AOT42S60
Manufacturer Homepage: www.aosmd.com
Alternative Parts (Cross-Reference): IPP60R099C6; STP32N65M5; TSM60NB099CZ C0G;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
600V 37A MOSFET Transistor
285-AOT42S60
600V 37A MOSFET Transistor 285-AOT42S60
600V 37A a MOS Power Transistor Product overview: AOT42S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT42S60 can be used for catalog matching and distributor lookup.

600V 37A a MOS Power Transistor Product overview: AOT42S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT42S60 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1145029-AOT42S60 285-AOT42S60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT42S60 600V 37A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - 448-AUIRF2804STRL7PTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers