Alpha & Omega Semiconductor, Ltd. 100V 4.7A 42A TO220 MOSFET Transistor AOT416L

Description
MOSFET N-CH 100V 4.7A/42A TO220 Product overview: AOT416L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, 42A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, 42A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT416L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 100V 4.7A/42A TO220 Product overview: AOT416L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, 42A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, 42A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT416L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4.7A 42A TO220 MOSFET Transistor
278-AOT416L
100V 4.7A 42A TO220 MOSFET Transistor 278-AOT416L
MOSFET N-CH 100V 4.7A/42A TO220 Product overview: AOT416L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, 42A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, 42A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT416L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.7A/42A TO220 Product overview: AOT416L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, 42A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, 42A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT416L can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - AOT416L - 729550-AOT416L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOT416L
729550-AOT416L
FETs - Single - AOT416L 729550-AOT416L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729550-AOT416L Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 1.92W, 150W Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 4.7A, 42A Rds On (Maximum) at Id, Vgs: 37mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 50V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729550-AOT416L
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 1.92W, 150W
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 4.7A, 42A
Rds On (Maximum) at Id, Vgs: 37mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 50V

Buy Now
Single FETs, MOSFETs - AOT416L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOT416L
Single FETs, MOSFETs AOT416L
MOSFET N-CH 100V 4.7A/42A TO220

MOSFET N-CH 100V 4.7A/42A TO220

Supplier's Site
MOSFET N-CH 100V 4.7A TO220 - 62-AOT416L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 4.7A TO220
62-AOT416L
MOSFET N-CH 100V 4.7A TO220 62-AOT416L
MOSFET N-CH 100V 4.7A TO220

MOSFET N-CH 100V 4.7A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT416L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT416L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT416L
MOSFET N-CH 100V 4.7A/42A TO220

MOSFET N-CH 100V 4.7A/42A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOT416L 729550-AOT416L AOT416L 62-AOT416L AOT416L
Product Name 100V 4.7A 42A TO220 MOSFET Transistor FETs - Single - AOT416L Single FETs, MOSFETs MOSFET N-CH 100V 4.7A TO220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1920 milliwatts 1920 to 150000 milliwatts 1920 milliwatts 1920 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Bulk TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Bulk Tube; Tube Tube; Tube Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFP4310Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers