MOSFET N-CH 100V 4.7A/42A TO220 Product overview: AOT416 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, 42A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, 42A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT416 can be used for catalog matching and distributor lookup.
N-Channel 100V 4.7A (Ta), 42A (Tc) 1.92W (Ta), 150W (Tc) Through Hole TO-220
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 140102-AOT416
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.92W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.7A (Ta), 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1450pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 37 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 4.7A/42A TO220
MOSFET N-CH 100V 4.7A/42A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOT416 | 785-1239-5-ND | 140102-AOT416 | AOT416 | AOT416 |
| Product Name | 100V 4.7A 42A TO220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT416 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 1920 milliwatts | 1920 to 150000 milliwatts | 1920 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |