Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017214-AOT3N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 331pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
N-Channel 500V 3A (Tc) 74W (Tc) Through Hole TO-220
MOSFET N-CH 500V 3A TO220 Product overview: AOT3N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT3N50 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 3A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1017214-AOT3N50 | 785-1174-5-ND | 278-AOT3N50 | AOT3N50 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT3N50 | Single FETs, MOSFETs | 500V 3A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | |||
| PD | 74000 milliwatts | 74000 milliwatts |