Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT29S50L

Description
N-Channel 500V 29A (Tc) 357W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 29A (Tc) 357W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1440-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1440-5-ND
Single FETs, MOSFETs 785-1440-5-ND
N-Channel 500V 29A (Tc) 357W (Tc) Through Hole TO-220

N-Channel 500V 29A (Tc) 357W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT29S50L - 1017211-AOT29S50L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT29S50L
1017211-AOT29S50L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT29S50L 1017211-AOT29S50L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017211-AOT29S50L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 26.6nC @ 10V Max Input Capacitance: 1312pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 150 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017211-AOT29S50L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 26.6nC @ 10V
Max Input Capacitance: 1312pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 150 mOhm @ 14.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
500V 29A TO220 MOSFET Transistor
278-AOT29S50L
500V 29A TO220 MOSFET Transistor 278-AOT29S50L
MOSFET N-CH 500V 29A TO220 Product overview: AOT29S50L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 29A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 29A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT29S50L can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 29A TO220 Product overview: AOT29S50L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 29A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 29A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT29S50L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOT29S50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOT29S50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOT29S50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1440-5-ND 1017211-AOT29S50L 278-AOT29S50L AOT29S50L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT29S50L 500V 29A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers