Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT296L

Description
N-Channel 100V 9.5A (Ta), 70A (Tc) 2.1W (Ta), 107W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 100V 9.5A (Ta), 70A (Tc) 2.1W (Ta), 107W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOT296L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT296L-ND
Single FETs, MOSFETs AOT296L-ND
N-Channel 100V 9.5A (Ta), 70A (Tc) 2.1W (Ta), 107W (Tc) Through Hole TO-220

N-Channel 100V 9.5A (Ta), 70A (Tc) 2.1W (Ta), 107W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT296L - 1145025-AOT296L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT296L
1145025-AOT296L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT296L 1145025-AOT296L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145025-AOT296L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 70A (Tc) Family Name: AOT296L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2785pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 107W (Tc) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFB4410; MDP1922TH; DMT10H010LCT; Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145025-AOT296L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 70A (Tc)
Family Name: AOT296L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2785pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 107W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFB4410; MDP1922TH; DMT10H010LCT;
Introduction Date: December 11, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 9.5A 70A TO220 MOSFET Transistor
278-AOT296L
100V 9.5A 70A TO220 MOSFET Transistor 278-AOT296L
MOSFET N-CH 100V 9.5A/70A TO220 Product overview: AOT296L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 70A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 70A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT296L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.5A/70A TO220 Product overview: AOT296L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 70A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 70A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT296L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOT296L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOT296L
Single FETs, MOSFETs AOT296L
MOSFET N-CH 100V 9.5A/70A TO220

MOSFET N-CH 100V 9.5A/70A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT296L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT296L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT296L
MOSFET N-CH 100V 9.5A/70A TO220

MOSFET N-CH 100V 9.5A/70A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOT296L-ND 1145025-AOT296L 278-AOT296L AOT296L AOT296L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT296L 100V 9.5A 70A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3 TO-220; TO-220-3
PD 2100 to 107000 milliwatts 2100 milliwatts 2100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube; Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data