N-Channel 100V 14.5A (Ta), 105A (Tc) 2.1W (Ta), 300W (Tc) Through Hole TO-220
MOSFET N-CH 100V 105A TO220 Product overview: AOT292L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT292L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145024-AOT292L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14.5A (Ta), 105A (Tc)
Family Name: AOT292
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 126nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6775pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IPP100N10S305XK; IPP100N10S3-05; IPP100N10S305AKSA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 105A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 785-1636-5-ND | 278-AOT292L | 1145024-AOT292L | AOT292L |
| Product Name | Single FETs, MOSFETs | 100V 105A TO220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT292L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3 | TO-220; TO-220-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 100 volts |