Alpha & Omega Semiconductor, Ltd. FETs - Single - AOT2906 AOT2906

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729549-AOT2906 Packaging: Tube Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729549-AOT2906 Packaging: Tube Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - AOT2906 - 729549-AOT2906 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOT2906
729549-AOT2906
FETs - Single - AOT2906 729549-AOT2906
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729549-AOT2906 Packaging: Tube Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729549-AOT2906
Packaging: Tube
Mounting Style: Through Hole
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Status: Obsolete
Manufacturer Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Single FETs, MOSFETs - AOT2906-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT2906-ND
Single FETs, MOSFETs AOT2906-ND
122A (Tc) Through Hole TO-220

122A (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
100V TO220 MOSFET Transistor
278-AOT2906
100V TO220 MOSFET Transistor 278-AOT2906
MOSFET N-CH 100V TO220 Product overview: AOT2906 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT2906 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V TO220 Product overview: AOT2906 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT2906 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT2906 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT2906
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT2906
MOSFET N-CH 100V TO220

MOSFET N-CH 100V TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 729549-AOT2906 AOT2906-ND 278-AOT2906 AOT2906
Product Name FETs - Single - AOT2906 Single FETs, MOSFETs 100V TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3805STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers