Win Source Part Number: 1164169-AOT2904
Category: Discrete Semiconductor Products>Transistors
Series: AlphaSGT™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.3V @ 250µA
Power Dissipation (Max): 326W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7085 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
MOSFET N-CH 100V 120A TO220 Product overview: AOT2904 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT2904 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 120A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1164169-AOT2904 | 278-AOT2904 | AOT2904 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 100V 120A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |