Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145022-AOT288L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10.5A (Ta), 46A (Tc)
Family Name: AOT288L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1871pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 93.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STP140NF75; IXTP88N085T; TK46E08N1;
Introduction Date: January 07, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 80V 10.5A/46A TO220 Product overview: AOT288L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10.5A, 46A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10.5A, 46A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT288L can be used for catalog matching and distributor lookup.
N-Channel 80V 10.5A (Ta), 46A (Tc) 2.1W (Ta), 93.5W (Tc) Through Hole TO-220
MOSFET N-CH 80V 10.5A/46A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1145022-AOT288L | 278-AOT288L | AOT288L-ND | AOT288L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT288L | 80V 10.5A 46A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2100 to 93500 milliwatts | 93500 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | Tube | Tube; Tube |