Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017205-AOT286L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 13A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 3.3V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 3142pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
N-Channel 80V 13A (Ta), 70A (Tc) 2.1W (Ta), 167W (Tc) Through Hole TO-220
MOSFET N-CH 80V 13A/70A TO220 Product overview: AOT286L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 70A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 70A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT286L can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 13A/70A TO220
MOSFET N-CH 80V 13A/70A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1017205-AOT286L | AOT286L-ND | 278-AOT286L | AOT286L | AOT286L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT286L | Single FETs, MOSFETs | 80V 13A 70A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 80 volts | 80 volts | 80 volts | ||
| PD | 2100 to 167000 milliwatts | 2100 milliwatts | 2100 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 |