Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT282L

Description
N-Channel 80V 18.5A (Ta), 105A (Tc) 2.1W (Ta), 272.5W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 80V 18.5A (Ta), 105A (Tc) 2.1W (Ta), 272.5W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOT282L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT282L-ND
Single FETs, MOSFETs AOT282L-ND
N-Channel 80V 18.5A (Ta), 105A (Tc) 2.1W (Ta), 272.5W (Tc) Through Hole TO-220

N-Channel 80V 18.5A (Ta), 105A (Tc) 2.1W (Ta), 272.5W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
80V 18.5A 105A TO220 MOSFET Transistor
278-AOT282L
80V 18.5A 105A TO220 MOSFET Transistor 278-AOT282L
MOSFET N-CH 80V 18.5A/105A TO220 Product overview: AOT282L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 18.5A, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 18.5A, 105A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT282L can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 18.5A/105A TO220 Product overview: AOT282L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 18.5A, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 18.5A, 105A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT282L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT282L - 1017203-AOT282L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT282L
1017203-AOT282L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT282L 1017203-AOT282L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017203-AOT282L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 272.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 18.5A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 178nC @ 10V Max Input Capacitance: 7765pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TK100E08N1; FDP032N08B_F102; SUP60030E-GE3; AOT282L; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017203-AOT282L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 272.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 18.5A (Ta), 105A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 178nC @ 10V
Max Input Capacitance: 7765pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TK100E08N1; FDP032N08B_F102; SUP60030E-GE3; AOT282L;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT282L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT282L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT282L
MOSFET N-CH 80V 18.5A/105A TO220

MOSFET N-CH 80V 18.5A/105A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOT282L-ND 278-AOT282L 1017203-AOT282L AOT282L
Product Name Single FETs, MOSFETs 80V 18.5A 105A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT282L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Unlock Full Specs
to access all available technical data