Alpha & Omega Semiconductor, Ltd. 75V 21.5A 140A TO220 MOSFET Transistor AOT270AL

Description
MOSFET N-CH 75V 21.5A/140A TO220 Product overview: AOT270AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 21.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 21.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT270AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 21.5A/140A TO220 Product overview: AOT270AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 21.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 21.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT270AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 21.5A 140A TO220 MOSFET Transistor
278-AOT270AL
75V 21.5A 140A TO220 MOSFET Transistor 278-AOT270AL
MOSFET N-CH 75V 21.5A/140A TO220 Product overview: AOT270AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 21.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 21.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT270AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 21.5A/140A TO220 Product overview: AOT270AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 21.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 21.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT270AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT270AL - 1017201-AOT270AL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT270AL
1017201-AOT270AL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT270AL 1017201-AOT270AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017201-AOT270AL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 21.5A (Ta), 140A (Tc) Gate-Source Threshold Voltage: 3.3V @ 250μA Max Gate Charge: 206nC @ 10V Max Input Capacitance: 10830pF @ 37.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017201-AOT270AL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 21.5A (Ta), 140A (Tc)
Gate-Source Threshold Voltage: 3.3V @ 250μA
Max Gate Charge: 206nC @ 10V
Max Input Capacitance: 10830pF @ 37.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AOT270AL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT270AL-ND
Single FETs, MOSFETs AOT270AL-ND
N-Channel 75V 21.5A (Ta), 140A (Tc) 2.1W (Ta), 500W (Tc) Through Hole TO-220

N-Channel 75V 21.5A (Ta), 140A (Tc) 2.1W (Ta), 500W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT270AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT270AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT270AL
MOSFET N-CH 75V 21.5A/140A TO220

MOSFET N-CH 75V 21.5A/140A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOT270AL 1017201-AOT270AL AOT270AL-ND AOT270AL
Product Name 75V 21.5A 140A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT270AL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 500000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details