N-Channel 150V 4.2A (Ta), 32A (Tc) 2.1W (Ta), 125W (Tc) Through Hole TO-220
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145016-AOT254L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta), 32A (Tc)
Family Name: AOT254L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 2.7V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2150pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 46 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IXTP62N15PSN; 2SK3158-E; FQP45N15V2_NL;
Introduction Date: April 12, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 4.2A/32A TO220 Product overview: AOT254L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A, 32A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, 32A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT254L can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 4.2A/32A TO220
MOSFET N-CH 150V 4.2A/32A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1430-5-ND | 1145016-AOT254L | 278-AOT254L | AOT254L | AOT254L |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT254L | 150V 4.2A 32A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 |
| PD | 2100 to 125000 milliwatts | 2100 milliwatts | 2100 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |