Alpha & Omega Semiconductor, Ltd. 600V 20A TO220 MOSFET Transistor AOT20N60L

Description
MOSFET N-CH 600V 20A TO220 Product overview: AOT20N60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT20N60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 20A TO220 Product overview: AOT20N60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT20N60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A TO220 MOSFET Transistor
278-AOT20N60L
600V 20A TO220 MOSFET Transistor 278-AOT20N60L
MOSFET N-CH 600V 20A TO220 Product overview: AOT20N60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT20N60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO220 Product overview: AOT20N60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT20N60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT20N60L - 768568-AOT20N60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT20N60L
768568-AOT20N60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT20N60L 768568-AOT20N60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768568-AOT20N60L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Family Name: AOT20N60L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 74nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3680pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 417W (Tc) Rds On (Maximum) @ Id, Vgs: 370 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IXTV22N60P; STP13NM60ND; STP11NM60ND; STP16NK60Z; Introduction Date: October 17, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768568-AOT20N60L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Family Name: AOT20N60L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 74nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3680pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 417W (Tc)
Rds On (Maximum) @ Id, Vgs: 370 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IXTV22N60P; STP13NM60ND; STP11NM60ND; STP16NK60Z;
Introduction Date: October 17, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 785-1512-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1512-5-ND
Single FETs, MOSFETs 785-1512-5-ND
N-Channel 600V 20A (Tc) 417W (Tc) Through Hole TO-220

N-Channel 600V 20A (Tc) 417W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT20N60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT20N60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT20N60L
MOSFET N-CH 600V 20A TO220

MOSFET N-CH 600V 20A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOT20N60L 768568-AOT20N60L 785-1512-5-ND AOT20N60L
Product Name 600V 20A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT20N60L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 417000 milliwatts 417000 milliwatts
Unlock Full Specs
to access all available technical data