Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861122-AOT20C60L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 463W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 600V 20A (Tc) 463W (Tc) Through Hole TO-220
MOSFET N-CH 600V 20A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 861122-AOT20C60L | AOT20C60L-ND | AOT20C60L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT20C60L | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |