Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT190A60CL

Description
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOT190A60CL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOT190A60CL-ND
Single FETs, MOSFETs 785-AOT190A60CL-ND
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-220

N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT190A60CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT190A60CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT190A60CL
MOSFET N-CH 600V 20A TO220

MOSFET N-CH 600V 20A TO220

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 785-AOT190A60CL-ND AOT190A60CL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers