Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT160A60L AOT160A60L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861119-AOT160A60L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 24A (Tc) 250W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: AOT160 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861119-AOT160A60L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 24A (Tc) 250W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: AOT160 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT160A60L - 861119-AOT160A60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT160A60L
861119-AOT160A60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT160A60L 861119-AOT160A60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861119-AOT160A60L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 24A (Tc) 250W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: AOT160 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861119-AOT160A60L
Series: aMOS5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 24A (Tc) 250W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: AOT160
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 24A TO220 MOSFET Transistor
278-AOT160A60L
600V 24A TO220 MOSFET Transistor 278-AOT160A60L
MOSFET N-CH 600V 24A TO220 Product overview: AOT160A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT160A60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 24A TO220 Product overview: AOT160A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT160A60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT160A60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT160A60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT160A60L
MOSFET N-CH 600V 24A TO220

MOSFET N-CH 600V 24A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861119-AOT160A60L 278-AOT160A60L AOT160A60L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT160A60L 600V 24A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220 Tube TO-220; TO-220-3
Unlock Full Specs
to access all available technical data