Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT15S65L

Description
N-Channel 650V 15A (Tc) 208W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 15A (Tc) 208W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1511-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1511-5-ND
Single FETs, MOSFETs 785-1511-5-ND
N-Channel 650V 15A (Tc) 208W (Tc) Through Hole TO-220

N-Channel 650V 15A (Tc) 208W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT15S65L - 1017180-AOT15S65L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT15S65L
1017180-AOT15S65L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT15S65L 1017180-AOT15S65L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017180-AOT15S65L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 841pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017180-AOT15S65L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 841pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT15S65L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT15S65L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT15S65L
MOSFET N-CH 650V 15A TO220

MOSFET N-CH 650V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1511-5-ND 1017180-AOT15S65L AOT15S65L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT15S65L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Through Hole
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data