Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT14N50FD

Description
N-Channel 500V 14A (Tc) 278W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 14A (Tc) 278W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOT14N50FD-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT14N50FD-ND
Single FETs, MOSFETs AOT14N50FD-ND
N-Channel 500V 14A (Tc) 278W (Tc) Through Hole TO-220

N-Channel 500V 14A (Tc) 278W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT14N50FD - 1017177-AOT14N50FD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT14N50FD
1017177-AOT14N50FD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT14N50FD 1017177-AOT14N50FD
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017177-AOT14N50FD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 278W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2010pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 470 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017177-AOT14N50FD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2010pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 470 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT14N50FD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT14N50FD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT14N50FD
MOSFET N-CH 500V 14A TO220

MOSFET N-CH 500V 14A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOT14N50FD-ND 1017177-AOT14N50FD AOT14N50FD
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT14N50FD Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details