Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT11C60PL

Description
N-Channel 600V 11A (Tc) 298W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 298W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1710-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1710-5-ND
Single FETs, MOSFETs 785-1710-5-ND
N-Channel 600V 11A (Tc) 298W (Tc) Through Hole TO-220

N-Channel 600V 11A (Tc) 298W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT11C60PL - 861115-AOT11C60PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT11C60PL
861115-AOT11C60PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT11C60PL 861115-AOT11C60PL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861115-AOT11C60PL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 298W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 785-1710-5, AOT11C60PL-ND

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861115-AOT11C60PL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 11A (Tc) 298W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1710-5, AOT11C60PL-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT11C60PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT11C60PL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT11C60PL
MOSFET N-CH 600V 11A TO220

MOSFET N-CH 600V 11A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1710-5-ND 861115-AOT11C60PL AOT11C60PL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT11C60PL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers