Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT10T60P

Description
N-Channel 600V 10A (Tc) 208W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 208W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOT10T60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT10T60P-ND
Single FETs, MOSFETs AOT10T60P-ND
N-Channel 600V 10A (Tc) 208W (Tc) Through Hole TO-220

N-Channel 600V 10A (Tc) 208W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT10T60P - 861112-AOT10T60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT10T60P
861112-AOT10T60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT10T60P 861112-AOT10T60P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861112-AOT10T60P Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 10A (Tc) 208W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861112-AOT10T60P
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 10A (Tc) 208W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT10T60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT10T60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT10T60P
MOSFET N-CHANNEL 600V 10A TO220

MOSFET N-CHANNEL 600V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOT10T60P-ND 861112-AOT10T60P AOT10T60P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT10T60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details