Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT095A60L

Description
N-Channel 600V 38A (Tj) 378W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 38A (Tj) 378W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOT095A60L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOT095A60L-ND
Single FETs, MOSFETs 785-AOT095A60L-ND
N-Channel 600V 38A (Tj) 378W (Tc) Through Hole TO-220

N-Channel 600V 38A (Tj) 378W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT095A60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT095A60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT095A60L
MOSFET N-CH 600V 38A TO220

MOSFET N-CH 600V 38A TO220

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 785-AOT095A60L-ND AOT095A60L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details