Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861111-AOSS62934
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1830-1, 785-1830-2, 785-1830-6
MOSFET N-CH 100V 2A SOT23-3 Product overview: AOSS62934 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS62934 can be used for catalog matching and distributor lookup.
N-Channel 100V 2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
N-Channel 100V 2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
N-Channel 100V 2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
MOSFET N-CH 100V 2A SOT23-3
100V 2A 1.4W 140mΩ@10V,2A 2.7V@250uA null SOT-23-3 MOSFETs ROHS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 861111-AOSS62934 | 278-AOSS62934 | 785-1830-1-ND | AOSS62934 | AOSS62934 | AOSS62934 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOSS62934 | 100V 2A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant | SOT23 | |
| PD | 1400 milliwatts | 1400 milliwatts | 1400 milliwatts | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount |