Alpha & Omega Semiconductor, Ltd. 30V 6.2A SOT23 MOSFET Transistor AOSS32334C

Description
MOSFET N-CH 30V 6.2A SOT23-3 Product overview: AOSS32334C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32334C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 6.2A SOT23-3 Product overview: AOSS32334C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32334C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.2A SOT23 MOSFET Transistor
278-AOSS32334C
30V 6.2A SOT23 MOSFET Transistor 278-AOSS32334C
MOSFET N-CH 30V 6.2A SOT23-3 Product overview: AOSS32334C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32334C can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6.2A SOT23-3 Product overview: AOSS32334C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32334C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Alpha & Omega Semiconductor Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: AOSS323 Package / Case: 3-SMD, SOT-23-3 Variant Supplier Device Package: SOT-23-3 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Power Dissipation (Max): 1.3W (Ta)

Manufacturer: Alpha & Omega Semiconductor Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: AOSS323
Package / Case: 3-SMD, SOT-23-3 Variant
Supplier Device Package: SOT-23-3
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Power Dissipation (Max): 1.3W (Ta)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32334CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32334CTR-ND
Single FETs, MOSFETs 785-AOSS32334CTR-ND
N-Channel 30V 6.2A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32334CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32334CCT-ND
Single FETs, MOSFETs 785-AOSS32334CCT-ND
N-Channel 30V 6.2A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32334CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32334CDKR-ND
Single FETs, MOSFETs 785-AOSS32334CDKR-ND
N-Channel 30V 6.2A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOSS32334C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOSS32334C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOSS32334C
MOSFET N-CH 30V 6.2A SOT23-3

MOSFET N-CH 30V 6.2A SOT23-3

Supplier's Site
Single FETs, MOSFETs - AOSS32334C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOSS32334C
Single FETs, MOSFETs AOSS32334C
MOSFET N-CH 30V 6.2A SOT23-3

MOSFET N-CH 30V 6.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AOSS32334C 785-AOSS32334CTR-ND AOSS32334C AOSS32334C
Product Name 30V 6.2A SOT23 MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3710Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details