Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOSS32136C

Description
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOSS32136CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32136CDKR-ND
Single FETs, MOSFETs 785-AOSS32136CDKR-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32136CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32136CCT-ND
Single FETs, MOSFETs 785-AOSS32136CCT-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32136CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32136CTR-ND
Single FETs, MOSFETs 785-AOSS32136CTR-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 6.5A SOT23 MOSFET Transistor
278-AOSS32136C
20V 6.5A SOT23 MOSFET Transistor 278-AOSS32136C
MOSFET N-CH 20V 6.5A SOT23-3 Product overview: AOSS32136C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32136C can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A SOT23-3 Product overview: AOSS32136C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32136C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278413-AOSS32136C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278413-AOSS32136C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278413-AOSS32136C
Win Source Part Number: 1278413-AOSS32136C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 20mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 1.25V @ 250µA Power Dissipation (Max): 1.3W (Ta) Package / Case: 3-SMD, SOT-23-3 Variant Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOSS32136CCT,785 -AOSS32136CTR,785-AO SS32136CDKR Base Product Number: AOSS32136 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1278413-AOSS32136C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta)
Rds On (Max) @ Id, Vgs: 20mOhm @ 6.5A, 4.5V
Vgs(th) (Max) @ Id: 1.25V @ 250µA
Power Dissipation (Max): 1.3W (Ta)
Package / Case: 3-SMD, SOT-23-3 Variant
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOSS32136CCT,785-AOSS32136CTR,785-AOSS32136CDKR
Base Product Number: AOSS32136
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AOSS32136C
Triode/MOS Tube/Transistor >> MOSFETs AOSS32136C
20V 6.5A 15mΩ@4.5V,6.5A 1.3W 1.25V@250uA N Channel SOT-23-3 MOSFETs ROHS

20V 6.5A 15mΩ@4.5V,6.5A 1.3W 1.25V@250uA N Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOSS32136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOSS32136C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOSS32136C
MOSFET N-CH 20V 6.5A SOT23-3

MOSFET N-CH 20V 6.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOSS32136CDKR-ND 278-AOSS32136C 1278413-AOSS32136C AOSS32136C AOSS32136C
Product Name Single FETs, MOSFETs 20V 6.5A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT23; 3-SMD, SOT-23-3 Variant Tape & Reel (TR) SOT3; SOT23 SOT23 SOT23; 3-SMD, SOT-23-3 Variant
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data