MOSFET P-CH 30V 4.3A SOT23-3 Product overview: AOSS21311C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS21311C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376905-AOSS21311C
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 3-SMD, SOT-23-3 Variant
Supplier Device Package: SOT-23-3
Base Product Number: AOSS213
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 45mOhm @ 4.3A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 720 pF @ 15 V
Power Dissipation (Max): 1.3W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
P-Channel 30V 4.3A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
P-Channel 30V 4.3A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
P-Channel 30V 4.3A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
MOSFET P-CH 30V 4.3A SOT23-3
MOSFET P-CH 30V 4.3A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOSS21311C | 1376905-AOSS21311C | 785-AOSS21311CDKR-ND | AOSS21311C | AOSS21311C |
| Product Name | 30V 4.3A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |