N-Channel 100V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
N-Channel 100V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
N-Channel 100V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 100V 12A 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1814-6-ND | AOSP66923 | AOSP66923 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tape Reel; Surface Mount | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |