MOSFET N-CH 100V 13.5A 8SOIC Product overview: AOSP66920 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP66920 can be used for catalog matching and distributor lookup.
N-Channel 100V 13.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
N-Channel 100V 13.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
N-Channel 100V 13.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
MOSFET N-CH 100V 13.5A 8SOIC
MOSFET N-CH 100V 13.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOSP66920 | 785-1842-6-ND | AOSP66920 | AOSP66920 | |
| Product Name | 100V 13.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 50 nC @ 10 V | 8-SOIC (0.154", 3.90mm Width) |