Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 810041-AOSP21357
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.1W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8.5mOhm at 16A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 70nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2830pF at 15V
Current - Continuous Drain (Id) at 25°C: 16A
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±25V
P-Channel 30V 16A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 30V 16A 8SOIC
MOSFET P-CH 30V 16A 8SOIC
MOSFET P-CH 30V 16A 8SOIC Product overview: AOSP21357 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP21357 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 810041-AOSP21357 | 785-1799-2-ND | 278-AOSP21357 | AOSP21357 |
| Product Name | FETs - Single - AOSP21357 | Single FETs, MOSFETs | 30V 16A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel | P-Channel |