Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOSP21307

Description
P-Channel 30V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1798-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1798-2-ND
Single FETs, MOSFETs 785-1798-2-ND
P-Channel 30V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
FETs - Single - AOSP21307 - 812307-AOSP21307 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOSP21307
812307-AOSP21307
FETs - Single - AOSP21307 812307-AOSP21307
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 812307-AOSP21307 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 3.1W Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 11.5mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1995pF at 15V Current - Continuous Drain (Id) at 25°C: 14A Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±25V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 812307-AOSP21307
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.1W
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 11.5mOhm at 14A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1995pF at 15V
Current - Continuous Drain (Id) at 25°C: 14A
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±25V

Buy Now
Singapore, Singapore
30V 14A MOSFET Transistor
278-AOSP21307
30V 14A MOSFET Transistor 278-AOSP21307
MOSFET P-CH 30V 14A 8SOIC Product overview: AOSP21307 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP21307 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 14A 8SOIC Product overview: AOSP21307 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP21307 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOSP21307 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOSP21307
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOSP21307
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1798-2-ND 812307-AOSP21307 278-AOSP21307 AOSP21307
Product Name Single FETs, MOSFETs FETs - Single - AOSP21307 30V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data