Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861108-AOSD62666E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 9.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOSD62666
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1792-6, 785-1792-2, 785-1792-1
Mosfet Array 2 N-Channel (Dual) 60V 9.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 9.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 9.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET 2N-CH 60V 9.5A 8SOIC Product overview: AOSD62666E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOSD62666E can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 9.5A 8SOIC
60V 9.5A 12mΩ@10V,9.5A 2.5W 2.2V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 861108-AOSD62666E | 785-1792-2-ND | 289-AOSD62666E | AOSD62666E | AOSD62666E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOSD62666E | FET, MOSFET Arrays | 60V 9.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts |