Alpha & Omega Semiconductor, Ltd. Hard To Find - AOP804 AOP804

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144997-AOP804 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144997-AOP804 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOP804 - 1144997-AOP804 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOP804
1144997-AOP804
Hard To Find - AOP804 1144997-AOP804
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144997-AOP804 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144997-AOP804
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144997-AOP804
Product Name Hard To Find - AOP804
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details