Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AOP610

Description
Mosfet Array N and P-Channel 30V 2.3W Through Hole 8-PDIP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 2.3W Through Hole 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1143-5-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1143-5-ND
FET, MOSFET Arrays 785-1143-5-ND
Mosfet Array N and P-Channel 30V 2.3W Through Hole 8-PDIP

Mosfet Array N and P-Channel 30V 2.3W Through Hole 8-PDIP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP610 - 1017161-AOP610 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP610
1017161-AOP610
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP610 1017161-AOP610
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017161-AOP610 Packaging: Tube/Rail Mounting: Through Hole FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 2.3W Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 630pF @ 15V Maximum Rds On at Id,Vgs: 24 mOhm @ 7.7A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017161-AOP610
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Maximum Power Dissipation: 2.3W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 630pF @ 15V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOP610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOP610
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOP610
MOSFET N/P-CH 30V 8DIP

MOSFET N/P-CH 30V 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1143-5-ND 1017161-AOP610 AOP610
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP610 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-DIP (0.300"", 7.62mm)" SOT3; 8-PDIP
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details