Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP609 AOP609

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096115-AOP609 Packaging: Tube/Rail Mounting: Through Hole FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 570pF @ 30V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096115-AOP609 Packaging: Tube/Rail Mounting: Through Hole FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 570pF @ 30V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP609 - 096115-AOP609 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP609
096115-AOP609
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP609 096115-AOP609
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096115-AOP609 Packaging: Tube/Rail Mounting: Through Hole FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 570pF @ 30V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 096115-AOP609
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 570pF @ 30V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
289-AOP609
60V MOSFET Transistor 289-AOP609
MOSFET N/P-CH 60V 8DIP Product overview: AOP609 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOP609 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V 8DIP Product overview: AOP609 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOP609 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - 785-1142-5-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1142-5-ND
FET, MOSFET Arrays 785-1142-5-ND
Mosfet Array N and P-Channel 60V 2.5W Through Hole 8-PDIP

Mosfet Array N and P-Channel 60V 2.5W Through Hole 8-PDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOP609 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOP609
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOP609
MOSFET N/P-CH 60V 8DIP

MOSFET N/P-CH 60V 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 096115-AOP609 289-AOP609 785-1142-5-ND AOP609
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP609 60V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 60 volts
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

75V 75A MOSFET Transistor - 278-AUIRFB3207 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details