Mosfet Array N and P-Channel 60V 2.5W Through Hole 8-PDIP
MOSFET N/P-CH 60V 8DIP Product overview: AOP607 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOP607 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 097427-AOP607
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 540pF @ 30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MOSFET N/P-CH 60V 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1141-5-ND | 289-AOP607 | 097427-AOP607 | AOP607 |
| Product Name | FET, MOSFET Arrays | 60V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOP607 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube | SOT3; 8-PDIP | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |