Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AOP604

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180592-AOP604 Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AOP604 Alternative Parts (Cross-Reference): AOP610; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180592-AOP604 Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AOP604 Alternative Parts (Cross-Reference): AOP610; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180592-AOP604 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180592-AOP604
Discrete Semiconductor Products 180592-AOP604
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180592-AOP604 Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AOP604 Alternative Parts (Cross-Reference): AOP610; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180592-AOP604
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: AOP604
Alternative Parts (Cross-Reference): AOP610;
Introduction Date: September 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180592-AOP604
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 55 volts
IDSS 2000 milliamps
Package Type TO-261-4, TO-261AA
View Details
MOSFETs - 1220218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 - BUK7Y38-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 30000 milliamps
View Details
8 suppliers