Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONV210A60

Description
MOSFET N-CH 600V 4.1A/20A 4DFN
Description
MOSFET N-CH 600V 4.1A/20A 4DFN

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONV210A60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONV210A60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONV210A60
MOSFET N-CH 600V 4.1A/20A 4DFN

MOSFET N-CH 600V 4.1A/20A 4DFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number AONV210A60
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 4-PowerTSFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details
MOSFETs - 2224614 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
7 suppliers