N-Channel 100V 15A (Ta), 47A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 100V 15A (Ta), 47A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 100V 15A (Ta), 47A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 100V 15A/47A 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1815-1-ND | AONS66923 | AONS66923 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads | |
| Packing Method | Tape Reel; Surface Mount | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |