Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONS66920

Description
N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1843-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1843-1-ND
Single FETs, MOSFETs 785-1843-1-ND
N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1843-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1843-6-ND
Single FETs, MOSFETs 785-1843-6-ND
N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1843-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1843-2-ND
Single FETs, MOSFETs 785-1843-2-ND
N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 100V 17.5A (Ta), 48A (Tc) 5W (Ta), 56.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278409-AONS66920 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278409-AONS66920
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278409-AONS66920
Win Source Part Number: 1278409-AONS66920 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: AlphaSGT™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 17.5A (Ta), 48A (Tc) Rds On (Max) @ Id, Vgs: 8.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5W (Ta), 56.5W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: 8-DFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1843-1,785-1843- 2,785-1843-6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278409-AONS66920
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 17.5A (Ta), 48A (Tc)
Rds On (Max) @ Id, Vgs: 8.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5W (Ta), 56.5W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1843-1,785-1843-2,785-1843-6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
100V 17.5A 48A MOSFET Transistor
278-AONS66920
100V 17.5A 48A MOSFET Transistor 278-AONS66920
MOSFET N-CH 100V 17.5A/48A 8DFN Product overview: AONS66920 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17.5A, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17.5A, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS66920 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17.5A/48A 8DFN Product overview: AONS66920 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17.5A, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17.5A, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS66920 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AONS66920 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AONS66920
Single FETs, MOSFETs AONS66920
MOSFET N-CH 100V 17.5A/48A 8DFN

MOSFET N-CH 100V 17.5A/48A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONS66920 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONS66920
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONS66920
MOSFET N-CH 100V 17.5A/48A 8DFN

MOSFET N-CH 100V 17.5A/48A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1843-1-ND 1278409-AONS66920 278-AONS66920 AONS66920 AONS66920
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 17.5A 48A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3 Tape & Reel (TR) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
V(BR)DSS 100 volts 100 volts
PD 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7103QTR - 131429-AUIRF7103QTR - Win Source Electronics
Specs
Polarity N-Channel
V(BR)DSS 50 volts
PD 2400 milliwatts
View Details
8 suppliers