Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONS66917T

Description
AONS66917T
Request a Quote
Description
AONS66917T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AONS66917T is a 100V N-channel MOSFET optimized for fast-switching applications such as synchronous rectification in DC/DC and AC/DC converters and industrial motor drives. It is packaged in a DFN5x6 surface-mount case and rated for a continuous drain current of 185A at 25°C case temperature with a maximum on-resistance of <3.5mΩ at Vgs=10V and <5mΩ at Vgs=4.5V. The device is 100% UIS and Rg tested, supports a maximum junction temperature of 175°C, and complies with RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

AONS66917T is a 100V N-channel MOSFET optimized for fast-switching applications such as synchronous rectification in DC/DC and AC/DC converters and industrial motor drives. It is packaged in a DFN5x6 surface-mount case and rated for a continuous drain current of 185A at 25°C case temperature with a maximum on-resistance of <3.5mΩ at Vgs=10V and <5mΩ at Vgs=4.5V. The device is 100% UIS and Rg tested, supports a maximum junction temperature of 175°C, and complies with RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AONS66917TTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS66917TTR-ND
Single FETs, MOSFETs 785-AONS66917TTR-ND
AONS66917T

AONS66917T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 785-AONS66917TTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-563
View Details
Single FETs, MOSFETs - 448-AIMBG75R040M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
NPN general-purpose transistor - 2PC4081R-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers