The AONS66814 is an 80V N-channel AlphaSGT2 power MOSFET designed for DC motor drive, BMS, and synchronous rectification in DC/DC and AC/DC converters. It is packaged in a DFN 5x6 case and features a maximum continuous drain current of 220A at 25°C case temperature with a drain-source on-resistance of less than 2.4mΩ at 10V gate-source voltage. The device supports a maximum junction temperature of 175°C, is 100% UIS and Rg tested, and complies with RoHS 2.0 and halogen-free requirements. It has a thermal resistance from junction to case of 0.45 to 0.6°C/W and operates within a junction and storage temperature range of -55°C to 175°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AONS66814TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |