MOSFET N-CH 60V 46A/100A 8DFN Product overview: AONS66612 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS66612 can be used for catalog matching and distributor lookup.
N-Channel 60V 46A (Ta), 100A (Tc) 6.2W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 60V 46A (Ta), 100A (Tc) 6.2W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 60V 46A (Ta), 100A (Tc) 6.2W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)
Win Source Part Number: 1045171-AONS66612
Category: Discrete Semiconductor Products>Transistors
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 46A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.65mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 208W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5300 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD18540Q5B;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1827-1,785-1827-
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
MOSFET N-CH 60V 46A/100A 8DFN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AONS66612 | 785-1827-6-ND | 1045171-AONS66612 | AONS66612 | AONS66612 |
| Product Name | 60V 46A 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 6200 milliwatts | 6200 to 208000 milliwatts | 6200 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | SOT3 | 8-PowerSMD, Flat Leads |