Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONS62614T AONS62614T

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861106-AONS62614T Series: AlphaSGT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6) Package: 8-PowerSMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: AONS62614 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 785-AONS62614TDKR, 785-AONS62614TCT, 785-AONS62614TTR
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861106-AONS62614T Series: AlphaSGT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6) Package: 8-PowerSMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: AONS62614 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 785-AONS62614TDKR, 785-AONS62614TCT, 785-AONS62614TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONS62614T - 861106-AONS62614T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONS62614T
861106-AONS62614T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONS62614T 861106-AONS62614T
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861106-AONS62614T Series: AlphaSGT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6) Package: 8-PowerSMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: AONS62614 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 785-AONS62614TDKR, 785-AONS62614TCT, 785-AONS62614TTR

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861106-AONS62614T
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)
Package: 8-PowerSMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: AONS62614
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-AONS62614TDKR, 785-AONS62614TCT, 785-AONS62614TTR

Buy Now
Single FETs, MOSFETs - 785-AONS62614TTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS62614TTR-ND
Single FETs, MOSFETs 785-AONS62614TTR-ND
N-Channel 60V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONS62614TCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS62614TCT-ND
Single FETs, MOSFETs 785-AONS62614TCT-ND
N-Channel 60V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONS62614TDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS62614TDKR-ND
Single FETs, MOSFETs 785-AONS62614TDKR-ND
N-Channel 60V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 39A (Ta), 100A (Tc) 7.5W (Ta), 142W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 39A 100A MOSFET Transistor
278-AONS62614T
60V 39A 100A MOSFET Transistor 278-AONS62614T
MOSFET N-CH 60V 39A/100A 8DFN Product overview: AONS62614T from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS62614T can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 39A/100A 8DFN Product overview: AONS62614T from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS62614T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONS62614T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONS62614T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONS62614T
MOSFET N-CH 60V 39A/100A 8DFN

MOSFET N-CH 60V 39A/100A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861106-AONS62614T 785-AONS62614TTR-ND 278-AONS62614T AONS62614T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONS62614T Single FETs, MOSFETs 60V 39A 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers