Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONS36316

Description
N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1841-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1841-1-ND
Single FETs, MOSFETs 785-1841-1-ND
N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1841-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1841-6-ND
Single FETs, MOSFETs 785-1841-6-ND
N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1841-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1841-2-ND
Single FETs, MOSFETs 785-1841-2-ND
N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 28A (Ta), 32A (Tc) 5W (Ta), 26W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045165-AONS36316 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045165-AONS36316
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045165-AONS36316
Win Source Part Number: 1045165-AONS36316 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 32A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 1.9V @ 250µA Power Dissipation (Max): 5W (Ta), 26W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: 8-DFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2005 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1841-1,785-1841- 2,785-1841-6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1045165-AONS36316
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 32A (Tc)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 1.9V @ 250µA
Power Dissipation (Max): 5W (Ta), 26W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2005 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1841-1,785-1841-2,785-1841-6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 28A 32A MOSFET Transistor
278-AONS36316
30V 28A 32A MOSFET Transistor 278-AONS36316
MOSFET N-CH 30V 28A/32A 8DFN Product overview: AONS36316 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36316 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 28A/32A 8DFN Product overview: AONS36316 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36316 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONS36316 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONS36316
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONS36316
MOSFET N-CH 30V 28A/32A 8DFN

MOSFET N-CH 30V 28A/32A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1841-1-ND 1045165-AONS36316 278-AONS36316 AONS36316
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 28A 32A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3 Tape & Reel (TR) 8-PowerSMD, Flat Leads
PD 5000 to 26000 milliwatts 26000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data