Alpha & Omega Semiconductor, Ltd. 30V 146A MOSFET Transistor AONS36302

Description
MOSFET N-CH 30V 146A 8DFN Product overview: AONS36302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 146A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 146A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 146A 8DFN Product overview: AONS36302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 146A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 146A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 146A MOSFET Transistor
278-AONS36302
30V 146A MOSFET Transistor 278-AONS36302
MOSFET N-CH 30V 146A 8DFN Product overview: AONS36302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 146A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 146A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36302 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 146A 8DFN Product overview: AONS36302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 146A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 146A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045164-AONS36302 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045164-AONS36302
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045164-AONS36302
Win Source Part Number: 1045164-AONS36302 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Body) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 146A Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 1.8V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: 8-DFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3860 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AONS36302TR Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1045164-AONS36302
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Schottky Diode (Body)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 146A
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 1.8V @ 250µA
Power Dissipation (Max): 57W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3860 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AONS36302TR
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONS36302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONS36302
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONS36302
MOSFET N-CH 30V 146A 8DFN

MOSFET N-CH 30V 146A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AONS36302 1045164-AONS36302 AONS36302
Product Name 30V 146A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 57000 milliwatts 57000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details