Alpha & Omega Semiconductor, Ltd. 30V 56A 220A MOSFET Transistor AONS32302

Description
MOSFET N-CH 30V 56A/220A 8DFN Product overview: AONS32302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS32302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 56A/220A 8DFN Product overview: AONS32302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS32302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 56A 220A MOSFET Transistor
278-AONS32302
30V 56A 220A MOSFET Transistor 278-AONS32302
MOSFET N-CH 30V 56A/220A 8DFN Product overview: AONS32302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS32302 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 56A/220A 8DFN Product overview: AONS32302 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS32302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045160-AONS32302 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045160-AONS32302
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045160-AONS32302
Win Source Part Number: 1045160-AONS32302 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 56A (Ta), 220A (Tc) Rds On (Max) @ Id, Vgs: 1.35mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 119W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: 8-DFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6060 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AONS32302CT,785- AONS32302TR,785-AONS 32302DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1045160-AONS32302
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 56A (Ta), 220A (Tc)
Rds On (Max) @ Id, Vgs: 1.35mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 119W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6060 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AONS32302CT,785-AONS32302TR,785-AONS32302DKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - 785-AONS32302TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS32302TR-ND
Single FETs, MOSFETs 785-AONS32302TR-ND
N-Channel 30V 56A (Ta), 220A (Tc) 119W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 56A (Ta), 220A (Tc) 119W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONS32302CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS32302CT-ND
Single FETs, MOSFETs 785-AONS32302CT-ND
N-Channel 30V 56A (Ta), 220A (Tc) 119W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 56A (Ta), 220A (Tc) 119W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONS32302DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS32302DKR-ND
Single FETs, MOSFETs 785-AONS32302DKR-ND
N-Channel 30V 56A (Ta), 220A (Tc) 119W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 56A (Ta), 220A (Tc) 119W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AONS32302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AONS32302
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AONS32302
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AONS32302 1045160-AONS32302 785-AONS32302TR-ND AONS32302
Product Name 30V 56A 220A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 119000 milliwatts 119000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data